SNV - SN ISO/IEC 27034-6
Information technology — Security techniques — Application security — Part 6: Case studies
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (IT Security): | 35.030 |
scope:
This document provides usage examples of ASCs for specific applications.
NOTE Herein specified ASCs are provided for explanation purposes only and the audience is encouraged to create their own ASCs to assure the application security.
Document History
SN ISO/IEC 27034-6
September 1, 2023
Information technology — Security techniques — Application security — Part 6: Case studies
This document provides usage examples of ASCs for specific applications.
NOTE Herein specified ASCs are provided for explanation purposes only and the audience is encouraged to create their own ASCs...