BSI - BS EN 15502-2-1 - TC
Tracked Changes (Redline) - Gas-fired central heating boilers — Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
inactive, Most Current
| Organization: | BSI |
| Publication Date: | 29 September 2023 |
| Status: | inactive |
| Page Count: | 270 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
BS EN 15502-2-1 - TC
September 29, 2023
Tracked Changes (Redline) - Gas-fired central heating boilers — Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
A description is not available for this item.