UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

UFGS-26 60 13

LOW-VOLTAGE MOTORS

inactive, Most Current
Publication Date: 1 July 2007
Status: inactive
Page Count: 12
scope:

NOTE:

This specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or 240-volt, single-or three-phase, 60-hertz power source and up to 225 kilowatt 300 hp when used on a 480-volt and 600-volt, three-phase, 60-hertz power source.

Document History

UFGS-26 60 13
July 1, 2007
LOW-VOLTAGE MOTORS
NOTE: This specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or 240-volt,...

References

Advertisement