UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE - P1918.1.1/D4

Draft Standard for Haptic Codecs for the Tactile Internet

pending, Most Current
Organization: IEEE
Publication Date: 1 July 2023
Status: pending
Page Count: 127
scope:

This standard defines haptic codecs for the Tactile Internet (TI). These codecs address TI application scenarios where the human is in the loop (i.e. teleoperation or remote touch applications) as well as scenarios that rely on machine remote control. The standard defines (perceptual) data reduction algorithms and schemes for both closed-loop (kinesthetic information exchange) and open-loop (tactile information exchange) communication. These codecs are designed such that they can be combined with stabilizing control and local communication architectures for time-delayed teleoperation. Further, the standard also specifies mechan isms and protocols for the exchange of the capabilities (e.g. workspace, the number of degrees of freedom, amplitude range, temporal and spatial resolution, etc.) of the haptic devices.

Purpose

This standard provides haptic codecs for the Tactile Internet enabling the interoperability of different haptic (kinesthetic and tactile) input and output devices. Such interoperability is necessary to achieve necessary market scale in the realization of Tactile Internet technologies, devices and applications.

Document History

P1918.1.1/D4
July 1, 2023
Draft Standard for Haptic Codecs for the Tactile Internet
This standard defines haptic codecs for the Tactile Internet (TI). These codecs address TI application scenarios where the human is in the loop (i.e. teleoperation or remote touch applications) as...

References

Advertisement