NEN-EN-IEC 60317-89
Specifications for particular types of winding wires - Part 89: Polyesterimide enamelled round aluminum wire, class 200
| Organization: | NEN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wire of class 200 with a sole coating based on polyesterimide resin, which can be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.
NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.
The range of nominal conductor diameters covered by this standard is as follows:
- grade 1: 0,250 mm up to and including 1,600 mm;
- grade 2: 0,250 mm up to and including 5,000 mm.
The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3:2008 and IEC 60317-0-3:2008/AMD1:
Document History