UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61189-2-804

Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 2-804: Test methods for time to delamination - T260, T288, T300

active, Most Current
Organization: NEN
Publication Date: 1 October 2023
Status: active
Page Count: 28
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61189 specifies a test method to determine the time to delamination of base materials and printed boards using a thermomechanical analyser (TMA). Temperatures used for this evaluation are typically 260 °C, 288 °C and 300 °C, but are not limited to these values.

Document History

NEN-EN-IEC 61189-2-804
October 1, 2023
Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 2-804: Test methods for time to delamination - T260, T288, T300
This part of IEC 61189 specifies a test method to determine the time to delamination of base materials and printed boards using a thermomechanical analyser (TMA). Temperatures used for this...

References

Advertisement