UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-IEC 61215-1-1:18

Terrestrial photovoltaic (PV) modules — Design qualification and type approval — Part 1-1: Special requirements for testing of crystalline silicon photovoltaic (PV) modules

active, Most Current
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 37
ICS Code (Solar energy engineering): 27.160
scope:

This part of IEC 61215 lays down IEC requirements for the design qualification and type approval of terrestrial photovoltaic modules suitable for long-term operation in general open air climates, as defined in IEC 60721-2-1. This standard is intended to apply to all crystalline silicon terrestrial flat plate modules.

This standard does not apply to modules used with concentrated sunlight although it may be utilized for low concentrator modules (1 to 3 suns). For low concentration modules, all tests are performed using the current, voltage and power levels expected at the design concentration.

The object of this test sequence is to determine the electrical and thermal characteristics of the module and to show, as far as possible within reasonable constraints of cost and time, that the module is capable of withstanding prolonged exposure in climates described in the scope. The actual lifetime expectancy of modules so qualified will depend on their design, their environment and the conditions under which they are operated.

This standard defines PV technology dependent modifications to the testing procedures and requirements per IEC 61215-1:2016 and IEC 61215-2:2016.

Document History

CAN/CSA-IEC 61215-1-1:18
January 1, 2018
Terrestrial photovoltaic (PV) modules — Design qualification and type approval — Part 1-1: Special requirements for testing of crystalline silicon photovoltaic (PV) modules
This part of IEC 61215 lays down IEC requirements for the design qualification and type approval of terrestrial photovoltaic modules suitable for long-term operation in general open air climates, as...
January 1, 2018
Terrestrial photovoltaic (PV) modules — Design qualification and type approval — Part 1-1: Special requirements for testing of crystalline silicon photovoltaic (PV) modules
A description is not available for this item.

References

Advertisement