SNZ - AS/NZS ISO 24598
Welding consumables – Solid wire electrodes, tubular cored electrodes and electrode-flux combinations for submerged arc welding of creep-resisting steels – Classification
| Organization: | SNZ |
| Publication Date: | 20 October 2023 |
| Status: | active |
| Page Count: | 30 |
scope:
This document specifies requirements for classification of solid wire electrodes, tubular cored electrodes and electrode/flux combinations (all-weld metal deposits) for submerged arc welding of creep resisting and low-alloy elevated-temperature
This document is a combined specification providing a classification system based on either:
- the chemical composition of the solid wire electrode and all-weld metal deposit; or
- the tensile strength of the all-weld metal deposit and the chemical composition of the solid wire electrode and all-weld metal deposit obtained with the electrode/flux combination.
a) Clauses, subclauses and tables which carry the suffix letter "A" are applicable only to solid wire electrodes, tubular cored electrodes and all-weld metal deposits classified in accordance with the system based upon chemical composition.
b) Clauses, subclauses and tables which carry the suffix letter "B" are applicable only to solid wire electrodes, tubular cored electrodes and all-weld metal deposits classified in accordance with the system based upon the tensile strength of all-weld metal deposits and the chemical composition of solid wire electrodes and all-weld metal deposits.
c) Clauses, subclauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all solid wire electrodes, tubular cored electrodes and electrode/flux combinations classified under this document.
Document History