UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

B802/B802M

Standard Specification for Zinc–5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors

active, Most Current
Publication Date: 1 October 2023
Status: active
Page Count: 5
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating for use in overhead electrical conductors.

This specification covers wire of diameter from 0.0500 in. to 0.1900 in. or 1.27 mm to 4.82 mm, inclusive.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

B802/B802M
October 1, 2023
Standard Specification for Zinc–5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
This specification covers round, zinc–5 % aluminum-mischmetal (Zn–5Al–MM) alloy-coated, steel core wire with three classes of Zn–5Al–MM coating for use in overhead electrical conductors. This...
October 1, 2022
Standard Specification for Zinc–5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
This specification covers round, zinc–5 % aluminum-mischmetal (Zn–5Al–MM) alloy-coated, steel core wire with three classes of Zn–5Al–MM coating used for mechanical reinforcement in the manufacture of...
March 1, 2019
Standard Specification for Zinc–5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
This specification covers round, zinc–5 % aluminum-mischmetal (Zn–5Al–MM) alloy-coated, steel core wire with three classes of Zn–5Al–MM coating used for mechanical reinforcement in the manufacture of...
February 1, 2010
Standard Specification for Zinc–5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
This specification covers round, zinc–5 % aluminummischmetal (Zn–5Al–MM) alloy-coated, steel core wire with three classes of Zn–5Al–MM coating used for mechanical reinforcement in the manufacture of...
February 1, 2010
Standard Specification for Zinc–5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
This specification covers round, zinc–5 % aluminummischmetal (Zn–5Al–MM) alloy-coated, steel core wire with three classes of Zn–5Al–MM coating used for mechanical reinforcement in the manufacture of...
November 1, 2008
Standard Specification for Zinc–5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
This specification covers round, zinc–5 % aluminummischmetal (Zn–5Al–MM) alloy-coated, steel core wire with three classes of Zn–5Al–MM coating used for mechanical reinforcement in the manufacture of...
October 10, 2002
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5A1-MM) alloy-coated, steel core wire with three classes of Zn-5A1-MM coating used for mechanical reinforcement in the manufacture of...
September 10, 1998
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1. Scope 1.1 This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5A1-MM) alloy-coated, steel core wire with three classes of Zn-5A1-MM coating used for mechanical reinforcement in the...
July 15, 1994
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
A description is not available for this item.
July 28, 1989
STANDARD SPECIFICATION FOR ZINC-5 % ALUMINUM- MISCHMETAL ALLOY-COATED STEEL CORE WIRE FOR ALUMINUM CONDUCTORS, STEEL REINFORCED (ASCR)
A description is not available for this item.

References

Advertisement