FORD WSD-M1P65-B2
PLATING, ELECTROLESS NICKEL, AS DEPOSITED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 12 January 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
These specifications define the performance characteristics of acceptable electroless nickel-phosphorus alloy platings for metallic substrates, in either the heat treated or as deposited condition. The coating process shall be lead and cadmium free.
Document History
FORD WSD-M1P65-B2
January 12, 2012
PLATING, ELECTROLESS NICKEL, AS DEPOSITED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance characteristics of acceptable electroless nickel-phosphorus alloy platings for metallic substrates, in either the heat treated or as deposited condition....
July 18, 2008
PLATING, ELECTROLESS NICKEL, AS DEPOSITED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance characteristics of acceptable electroless nickel-phosphorus alloy platings for metallic substrates, in either the heat treated or as deposited condition....
May 12, 2006
PLATING, ELECTROLESS NICKEL, AS DEPOSITED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance characteristics of acceptable electroless nickel-phosphorus alloy platings for metallic substrates, in either the heat treated or as deposited condition....
July 6, 2004
PLATING, ELECTROLESS NICKEL, AS DEPOSITED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the performance characteristics of acceptable electroless nickel- phosphorus alloy platings for metallic substrates, in either the heat treated or as deposited...
August 23, 2002
PLATING, ELECTROLESS NICKEL, AS DEPOSITED ***TO BE USED WITH FORD WSS-M99P1111-A***
1.SCOPE These specifications define the performance characteristics of acceptable electroless nickel-phosphorus alloy platings for metallic substrates, in either the heat treated or as deposited...
December 11, 1987
PLATING, ELECTROLESS NICKEL AS DEPOSITED
1. SCOPE These specifications define the performance characteristics of acceptable electroless nickel-phosphorus alloy platings for metallic substrates, in either the heat treated or as deposited...