NEN-ISO 16143-4
Stainless steels for general purposes - Part 4: Bright products
| Organization: | NEN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This document specifies the technical delivery requirements for bright products made of stainless steels in the form of bars in the drawn, peeled/turned or additionally ground condition and they are intended for mechanical purposes, for example for machine parts, and/or for use at high temperature including creep-resistant applications.
NOTE 1 Bright steel products made of corrosion-resistant stainless steel are manufactured from steels mentioned in ISO 16143-2, and bright steel products intended for high-temperature purposes are manufactured from steels mentioned in ISO 4955.
Document History