CENELEC - EN IEC 60794-1-111
Optical fibre cables - Part 1-111: Generic specification - Basic optical cable test procedures - Mechanical tests methods - Bend, method E11
| Organization: | CENELEC |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 defines the test procedure to determine the ability of an optical fibre cable to withstand bending around a test mandrel. The primary purpose of this procedure is to measure the change in attenuation when the cable is bent around a test mandrel. A secondary purpose is to assess whether the cable has been physically damaged by bending.
NOTE 1 This test can be utilized at any specified temperature, including the low or high temperature limits for the cable.
NOTE 2 The bend test procedure for cable elements is specified in IEC 60794-1-301, method G1.
Document History