NR/L3/CIV/140/070N
Model Clause 070N: General Requirements for Piling
| Organization: | NR |
| Publication Date: | 6 March 2010 |
| Status: | active |
| Page Count: | 8 |
scope:
Generally
Sections 70 - 75 provide a specification for piling works based on the "ICE Specification for Piling and Embedded Retaining Walls" (2nd Edition, 2007) hereinafter referred to as the ICE Specification. The Model Clauses in these Sections are qualifications, amendments or additions to the ICE Specification.
The specifier should refer to the ICE Specification (including the applicable guidance notes); BS EN 1997-1 and the NA to BS EN 1997-1; and Non-Contradictory Complementary Information in BS 8004 prior to compiling the Contract Specification Appendix Clauses for piling works.
Document History