NEN-EN-IEC 61936-2
Power installations exceeding 1 kV AC and 1,5 kV DC - Part 2: DC
| Organization: | NEN |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 62271 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages above 1 000 V.
This document applies to all high-voltage switchgear and controlgear except as otherwise specified in the relevant IEC standards for the particular type of switchgear and controlgear.
NOTE For the use of this document, high-voltage is defined as the rated voltage above 1 000 V. However, the term medium voltage is commonly used for distribution systems with voltages above 1 kV and generally applied up to and including 52 kV.
Document History