CENELEC - EN IEC 61753-021-06
Fibre optic interconnecting devices and passive components - Performance standard - Part 021-06: Single-mode fibre optic connectors terminated as pigtails and patchcords for category OP+ - Extended outdoor protected environment
| Organization: | CENELEC |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 defines the minimum initial test and measurement requirements and severities which single-mode fibre optic connectors terminated as a pigtail or a patchcord satisfy in order to be categorised as meeting the IEC standard category OP+ (extended outdoor protected environment), as defined in IEC 61753-1.
If tests were performed on the connectors terminated as pigtails or patchcords for category OP+HD and the product passed, the product will be automatically qualified or categorized as meeting the IEC standard for category OP+. If tests are performed on the connectors terminated as pigtails or patchcords for category OP+, and the product passes, the product will be automatically qualified or categorized as meeting the IEC standard for categories OP and C.
Document History