UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC FDIS 62321-11

Determination of certain substances in electrotechnical products — Part 11: Tris (2-chloroethyl) phosphate (TCEP) in plastics by gas chromatography-mass spectrometry (GC-MS) and liquid chromatography-mass spectrometry (LC-MS)

pending, Most Current
Organization: ISO
Publication Date: 6 October 2023
Status: pending
Page Count: 36
ICS Code (Plastics in general): 83.080.01
ICS Code (Environment and environmental protection in general): 13.020.01
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of IEC 62321 specifies two different techniques for the determination of tris(2-chloroethyl) phosphate (TCEP) in plastics, the GC-MS or LC-MS method, both of which are applicable to quantitative analysis.

These two techniques are applicable to use with polyurethane, polyvinylchloride, and polyethylene materials containing TCEP between 200 mg/kg to 2 000 mg/kg.

These test methods do not apply to plastic materials having a processing temperature higher than 230 °C.

GC-MS using a pyrolyser/thermal desorption accessory (Py/TD-GC-MS) technique is described in Annex A and can be used for the screening of TCEP in plastics.

NOTE TCEP starts thermal decomposition at approximately 230 °C. Polymer types that have a processing temperature into shapes of plastics (e.g. pellets, moulded parts or sheets) not exceeding the decomposition temperature can contain TCEP.

This document has the status of a horizontal publication in accordance with IEC Guide 108 [3].

Document History

ISO/IEC FDIS 62321-11
October 6, 2023
Determination of certain substances in electrotechnical products — Part 11: Tris (2-chloroethyl) phosphate (TCEP) in plastics by gas chromatography-mass spectrometry (GC-MS) and liquid chromatography-mass spectrometry (LC-MS)
This part of IEC 62321 specifies two different techniques for the determination of tris(2-chloroethyl) phosphate (TCEP) in plastics, the GC-MS or LC-MS method, both of which are applicable to...

References

Advertisement