UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 3104

Petroleum products - Transparent and opaque liquids - Determination of kinematic viscosity and calculation of dynamic viscosity

active, Most Current
Organization: NEN
Publication Date: 1 November 2023
Status: active
Page Count: 40
ICS Code (Petroleum products in general): 75.080
scope:

This document specifies Procedure A, using manual glass viscometers, and Procedure B, using glass capillary viscometers in an automated assembly, for the determination of the kinematic viscosity, ν, of both transparent and opaque products. The scope includes liquid petroleum products, fatty acid methyl ester (FAME), paraffinic diesel, hydrotreated vegetable oil (HVO), gas to liquid (GTL) and biofuel diesel mixtures up to 50 % FAME. The kinematic viscosity is determined by measuring the time for a volume of liquid to flow under gravity through a calibrated glass capillary viscometer. The dynamic viscosity, η, is obtained by multiplying the measured kinematic viscosity by the density, ρ, of the liquid. The range of kinematic viscosities covered in this test method is from 0,2 mm2/s to 300 000 mm2/s over the temperature range -20 °C to +150 °C.

NOTE The result obtained from this document is dependent upon the behaviour of the sample and is intended for application to liquids for which primarily the shear stress and shear rates are proportional (Newtonian flow behaviour). If, however, the viscosity varies significantly with the rate of shear, different results can be obtained from viscometers of different capillary diameters. The procedure and precision values for residual fuel oils, which under some conditions exhibit non-Newtonian behaviour, have been included.

Document History

NEN-EN-ISO 3104
November 1, 2023
Petroleum products - Transparent and opaque liquids - Determination of kinematic viscosity and calculation of dynamic viscosity
This document specifies Procedure A, using manual glass viscometers, and Procedure B, using glass capillary viscometers in an automated assembly, for the determination of the kinematic viscosity, ν,...
May 1, 2021
Petroleum products - Transparent and opaque liquids - Determination of kinematic viscosity and calculation of dynamic viscosity
This document specifies Procedure A, using manual glass viscometers, and Procedure B, using glass capillary viscometers in an automated assembly, for the determination of the kinematic viscosity, ν,...
June 1, 1999
Petroleum products - Transparent and opaque liquids - Determination of kinematic viscosity and calculation of dynamic viscosity
A description is not available for this item.
September 1, 1998
Petroleum products - Transparent and opaque liquids - Determination of kinematic viscosity and calculation of dynamic viscosity
A description is not available for this item.
May 1, 1998
Petroleum products - Transparent and opaque liquids - Determination of kinematic viscosity and calculation of dynamic viscosity
A description is not available for this item.
March 1, 1996
Petroleum products - Transparent and opaque liquids - Determination of kinematic viscosity and calculation of dynamic viscosity
The document specifies a procedure for the determination of the kinematic viscosity and shows how the dynamic viscosity can be obtained.

References

Advertisement