UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 50125-3

Railway applications - Environmental conditions for equipment. Part 3: Equipment for signalling and telecommunications

active, Most Current
Organization: SNV
Publication Date: 1 January 2003
Status: active
Page Count: 31
scope:

This European Standard specifies the environmental conditions encountered within Europe. It can also be applied elsewhere by agreement between the supplier and the customer.

The scope of this European Standard covers the design and the use of equipment and any portable equipment for signalling and telecommunications systems (including test, measure, monitoring equipment, etc.).

The portable equipment must comply with the sections of this European Standard relevant to their use.

This European Standard does not specify the test requirements for equipment.

In particular the standard intends to define

- interface conditions between the equipment and its environment,

- parameters to be used by designers when calculating R.A.M.S. and life time with respect to environmental condition effects.

In this respect it gives general guidance in order to allow consistent assessments of contract documentation for European projects.

The defined environmental conditions are considered as normal in service.

Microclimates surrounding components may need special requirements to be defined by the product standard.

The effects of any signalling and telecommunications equipment (in either or failure mode of operation) on the overall signalling system safety are not within the scope of this European Standard. This European Standard does not provide the designer with information to enable him to determine the safety risk associated with environmental conditions. The safety of persons in the vicinity of (or working on) the signalling and telecommunications equipment is also out of the scope of this European Standard. The effects of vandalism on the equipment are not considered in this European Standard.

This European Standard applies to all signalling and telecommunications systems except those used for cranes, mining vehicles and cable cars. It does not define the specifications for train-borne signalling and telecommunications systems.

The train-borne signalling and telecommunications systems must comply with rolling stock environmental conditions specifications (EN 50125-1).

Document History

SN EN 50125-3
January 1, 2003
Railway applications - Environmental conditions for equipment. Part 3: Equipment for signalling and telecommunications
This European Standard specifies the environmental conditions encountered within Europe. It can also be applied elsewhere by agreement between the supplier and the customer. The scope of this...

References

Advertisement