DSF/FPREN IEC 63404
Switchgear and controlgear and their assemblies for low voltage – Integration method of radiocommunication device into an equipment
| Organization: | DS |
| Status: | pending |
| Page Count: | 36 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This document defines the methods of integrating a radiocommunication device, having a carrier frequency in the range covered by IEC 61000-4-39, into a host equipment with: - The classification of integration categories; - The verification method using a capability profile approach; - The verification of the unwanted emission level of the radio transmitter. This document also provides typical radiocommunication device integration use cases. The object of these methods is to optimise the testing necessary when updating the host equipment with a new type of radiocommunication device. In general, this document defines the generic requirements related to the radiocommunication function of an equipment. It complements the product standard of the host equipment with additional characteristics, performance, and tests.
Document History