C162
Standard Terminology of Glass and Glass Products
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Glass in general): | 81.040.01 |
| ICS Code (Glass and ceramics industries (Vocabularies)): | 01.040.81 |
scope:
This terminology defines terms generally used in C14 standards with related additional terms from the glass industry.
In some cases in which a usage is specific to a certain industry, that is spelled out within the definition. For completeness and historical purposes, terms that are outdated are listed as being archaic. The reader is cautioned that some companies or industries may define or use terms differently than the way these terms are defined within this terminology.
Other sources of glass glossaries are National Glass Association's GANA Glazing Manual,2 NGA Engineering Standards Manual for Tempered Glass,2 Laminated Glass Design Guide,2 and ASTM Committee C-14 standards.
2 Available from National Glass Association (NGA), 344 Maple Ave. West, Unit 272, Vienna, VA 22180.
Document History