CEI - EN IEC 62769-102-2
Field Device Integration (FDI®) Part 102-2: Profiles - EtherNet/IP
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Data communication networks): | 33.040.40 |
scope:
This part of IEC 62769 defines the protocol-specific definitions (PSDs) as defined in IEC 62769-100 (annex on generic protocol extensions) for the Ethernet/IP protocol.
Document History
EN IEC 62769-102-2
October 1, 2023
Field Device Integration (FDI®) Part 102-2: Profiles - EtherNet/IP
This part of IEC 62769 defines the protocol-specific definitions (PSDs) as defined in IEC 62769-100 (annex on generic protocol extensions) for the Ethernet/IP protocol.