IEC - 60437 CMV
Radio interference test on high-voltage insulators (Commented Version)
| Organization: | IEC |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Insulators): | 29.080.10 |
scope:
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the most recent edition of the document and the annotated redline version. This combined offering provides users with an easily accessible means to track and comprehend the alterations and additions that have been made, thereby enhancing the utility and effectiveness of the publication for its intended audience.
This International Standard specifies the procedure for a radio interference (RI) test carried out in a laboratory on clean and dry insulators at a frequency of 0,5 MHz or 1 MHz or, alternatively, at other frequencies between 0,5 MHz and 2 MHz.
This document applies to insulators for use on AC or DC overhead power lines and overhead traction lines with a nominal voltage greater than 1 000 V.
In service the RI characteristics of an insulator may be modified by the ambient conditions, particularly rainfall and other moisture, and by pollution. It is not considered feasible to specify reproducible test conditions to simulate a range of ambient conditions. Hence only tests on clean and dry insulators are specified in this document.
NOTE The effects of insulator surface conditions, including pollution, are presented in CISPR 18-2:2017, clause 6.3.
Document History