UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC - 60335-2-65 EXV

Household and similar electrical appliances – Safety – Part 2-65: Particular requirements for air-cleaning appliances (Extended Version)

active, Most Current
Organization: IEC
Publication Date: 1 December 2023
Status: active
Page Count: 254
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV, any substitutions or additional content are prominently highlighted within the document, making it easier for users to identify and understand the modifications or extensions that have been made.

This part of IEC 60335 deals with the safety of electric air-cleaning appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances including direct current (DC) supplied appliances and battery-operated appliances.

Appliances not intended for normal household use but that nevertheless can be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.

persons (including children) whose

• physical, sensory or mental capabilities; or

• lack of experience and knowledge

prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary;

- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities.

This standard does not apply to

- air-cleaning appliances where harmful radiation is intentionally emitted from the appliance;

- appliances intended exclusively for industrial purposes;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

- air-cleaning systems incorporated in the building structure;

- appliances for medical purposes (IEC 60601 series).

Document History

60335-2-65 EXV
December 1, 2023
Household and similar electrical appliances – Safety – Part 2-65: Particular requirements for air-cleaning appliances (Extended Version)
The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV,...

References

Advertisement