CEN - EN ISO 2613-2
Analysis of natural gas - Silicon content of biomethane - Part 2: Determination of siloxane content by gas chromatography with ion mobility spectrometry
| Organization: | CEN |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Natural gas): | 75.060 |
scope:
This document describes a gas chromatography - ion mobility spectroscopy (GC-IMS) method for the determination of the concentration of siloxanes in biomethane. The method is applicable to the following siloxanes:
- hexamethyldisiloxane
- octamethyltrisiloxan
- decamethyltetrasilox
- dodecamethylpentasil
- hexamethylcyclotrisi
- octamethylcyclotetra
- decamethylcyclopenta
- dodecamethylcyclohex
This document describes suitable calibration and measurement strategies to quantify siloxanes in (bio) methane around and above the 0,3 mg m-3 (14 µmol mol-1) level and applies to analyses within absolute pressure ranges of 1 bar - 2 bar1), temperatures of 0 °C - 40 °C and relative humidity < 90 %.
1) 1 bar = 0,1 MPa =105 Pa; 1 MPa = 1 N/mm2.
Document History