CENELEC - EN IEC 60393-4
Potentiometers for use in electronic equipment - Part 4: Sectional specification: Single-turn rotary power potentiometers
| Organization: | CENELEC |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Potentiometers, variable resistors): | 31.040.20 |
scope:
This part of IEC 60393 is applicable to single-turn rotary power potentiometers wire-wound technology. Enamelled, cemented, moulded, enclosed.
This specification is applicable to rotary potentiometers with nominal dissipation in excess of 10 W, the resistive element of which consists of a wire or a wound tape. All the potentiometers specified by this specification are slider-driven without reduction. Their stroke less than 360° is limited by stops.
This document specifies preferred ratings and characteristics and selects from IEC 60393-1, appropriate quality assessment procedures, tests and measuring methods. It provides general performance requirements for this type of potentiometer.
This document gives the minimum performance requirements and test severities.
Annex A lists the letters and symbols used in the clauses of this document.
Document History