NEN-EN-ISO 11855-2/A1
Building environment design - Embedded radiant heating and cooling systems - Part 2: Determination of the design heating and cooling capacity
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Buildings in general): | 91.040.01 |
Document History
NEN-EN-ISO 11855-2/A1
December 1, 2023
Building environment design - Embedded radiant heating and cooling systems - Part 2: Determination of the design heating and cooling capacity
A description is not available for this item.
October 1, 2021
Building environment design - Embedded radiant heating and cooling systems - Part 2: Determination of the design heating and cooling capacity
This document specifies procedures and conditions to enable the heat flux in water-based surface heating and cooling systems to be determined relative to the medium differential temperature for...
August 1, 2015
Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 2: Determination of the design heating and cooling capacity
NEN-EN-ISO 11855-2 specifies procedures and conditions to enable the heat flow in water based surface heating and cooling systems to be determined relative to the medium differential temperature for...