UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 5338

Information technology — Artificial intelligence — AI system life cycle processes

active, Most Current
Organization: ISO
Publication Date: 1 December 2023
Status: active
Page Count: 46
ICS Code (Information technology (IT) in general): 35.020
scope:

This document defines a set of processes and associated concepts for describing the life cycle of AI systems based on machine learning and heuristic systems. It is based on ISO/IEC/IEEE 15288 and ISO/IEC/IEEE 12207 with modifications and additions of AI-specific processes from ISO/IEC 22989 and ISO/IEC 23053.

This document provides processes that support the definition, control, management, execution and improvement of the AI system in its life cycle stages. These processes can also be used within an organization or a project when developing or acquiring AI systems. When an element of an AI system is traditional software or a traditional system, the software life cycle processes in ISO/IEC/IEEE 12207 and the system life cycle processes in ISO/IEC/IEEE 15288 can be used to implement that element.

Document History

ISO/IEC 5338
December 1, 2023
Information technology — Artificial intelligence — AI system life cycle processes
This document defines a set of processes and associated concepts for describing the life cycle of AI systems based on machine learning and heuristic systems. It is based on ISO/IEC/IEEE 15288 and...

References

Advertisement