CEN - EN 10088-1
Stainless steels - Part 1: List of stainless steels
| Organization: | CEN |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This document lists the chemical composition of stainless steels, which are subdivided in accordance with their main properties into corrosion resistant steels, heat resistant steels and creep resistant steels (see Annex C) and specified in the European Standards given in Table 1.
Reference data on some physical properties are given in Annex E, Tables E.1 to E.8.
Empirical formulae for steel grade microstructure classification and pitting resistance ranking are given in Annex D.
NOTE 1 A matrix that shows which steels are included in which standard is given in Annex B.
NOTE 2 Valve steels are specified in EN 10090.
NOTE 3 Steel castings are specified in various European Standards (see Bibliography).
NOTE 4 Tool steels are specified in EN ISO 4957.
NOTE 5 Welding consumables are specified in various European Standards (see Bibliography).
Document History