UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 3525

Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1080 MPa ≤ Rm ≤ 1280 MPa

active, Most Current
Organization: NEN
Publication Date: 1 January 2024
Status: active
Page Count: 14
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel 15CrMoV6 (1.7334)

Air melted

Hardened and tempered

Plates

6 mm ≤ α ≤ 20 mm

1 080 MPa ≤ Rm ≤ 1 280 MPa

for aerospace applications.

W.nr: 1.7334.

ASD-STAN designation: FE-PL1505.

Document History

NEN-EN 3525
January 1, 2024
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1080 MPa ≤ Rm ≤ 1280 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Plates 6 mm ≤ α ≤ 20 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa for aerospace applications....
April 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Plates 6 mm ≤ a ≤ 20 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa for aerospace applications....
April 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Plate - 6 mm < a ≤ 20 mm - 1080 MPa ≤ Rm ≤ 1280 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6);Air melted;Hardened and tempered;Plate;6 mm < a ≤ 20 mm;1080 MPa ≤ Rm ≤ 1280 MPa

References

Advertisement