UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 2613-2

Analysis of natural gas - Silicon content of biomethane - Part 2: Determination of siloxane content by gas chromatography with ion mobility spectrometry

active, Most Current
Organization: NEN
Publication Date: 1 January 2024
Status: active
Page Count: 26
ICS Code (Natural gas): 75.060
scope:

This document describes a gas chromatography - ion mobility spectroscopy (GC-IMS) method for the determination of the concentration of siloxanes in biomethane. The method is applicable to the following siloxanes:

- hexamethyldisiloxane (L2);

- octamethyltrisiloxane (L3);

- decamethyltetrasiloxane (L4);

- dodecamethylpentasiloxane (L5);

- hexamethylcyclotrisiloxane (D3);

- octamethylcyclotetrasiloxane (D4);

- decamethylcyclopentasiloxane (D5);

- dodecamethylcyclohexasiloxane (D6).

This document describes suitable calibration and measurement strategies to quantify siloxanes in (bio) methane around and above the 0,3 mg m-3 (14 µmol mol-1) level and applies to analyses within absolute pressure ranges of 1 bar - 2 bar1), temperatures of 0 °C - 40 °C and relative humidity < 90 %.

1) 1 bar = 0,1 MPa =105 Pa; 1 MPa = 1 N/mm2.

 

Document History

NEN-EN-ISO 2613-2
January 1, 2024
Analysis of natural gas - Silicon content of biomethane - Part 2: Determination of siloxane content by gas chromatography with ion mobility spectrometry
This document describes a gas chromatography – ion mobility spectroscopy (GC-IMS) method for the determination of the concentration of siloxanes in biomethane. The method is applicable to the...

References

Advertisement