UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 11855-8

Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 8: Electrical heating systems

active, Most Current
Organization: NEN
Publication Date: 1 January 2024
Status: active
Page Count: 24
ICS Code (Buildings in general): 91.040.01
scope:

This document specifies procedures and conditions to enable the heat flux in electrical surface heating systems to be determined relative to the medium differential temperature for systems. The determination of thermal performance electrical surface heating systems and their conformity to this document is carried out by calculation in accordance with design documents and a model. This enables a uniform assessment and calculation surface heating systems.

The surface temperature and the temperature uniformity of the heated surface, nominal heat flux density between electrical heated layer and space are given as the result.

The ISO 11855 series is applicable to water based embedded surface heating and cooling systems in residential, commercial and industrial buildings1) . The methods apply to systems integrated into the wall, floor or ceiling construction without any open-air gaps. It does not apply to ceiling mounted panel systems with open air gaps which are not integrated into the building structure.

The ISO 11855 series also applies, as appropriate, to the use of fluids other than water as a heating or cooling medium. The ISO 11855 series is not applicable for testing of systems. The methods do not apply to heated or chilled ceiling panels or beams.

1) ISO 11855-7 can also be used for electrical heated embedded systems.

Document History

NEN-EN-ISO 11855-8
January 1, 2024
Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 8: Electrical heating systems
This document specifies procedures and conditions to enable the heat flux in electrical surface heating systems to be determined relative to the medium differential temperature for systems. The...

References

Advertisement