CEN - EN ISO 19152-1
Geographic information - Land Administration Domain Model (LADM) - Part 1: Generic conceptual model
| Organization: | CEN |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (IT applications in science): | 35.240.70 |
scope:
This document:
- defines a reference Land Administration Domain Model (LADM) covering basic information-related components of land administration/geore
- provides an abstract, conceptual model with packages related to:
- parties (people and organizations),
- basic administrative units, rights, responsibilities and restrictions (RRRs),
- spatial units,
- a generic conceptual model (sources and versioned object);
- provides terminology for land administration/geore
- provides a content model independent of encoding, allowing for the support of various encodings;
- provides a basis for national and regional profiles;
- enables the combining of land administration/geore
The following are outside the scope of this document:
- interference with (national) land administration/geore
- construction of external databases with party data, address data, land cover data, physical utility network data, archive data and taxation data. However, the LADM provides stereotype classes for these data sets to indicate which data set elements the LADM expects from these external sources, if available.
This document provides the concepts and basic structure for standardization in the land administration/geore
Document History