UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 62453-302

Field device tool (FDT) interface specification - Part 302: Communication profile integration - IEC 61784 CPF 2

active, Most Current
Organization: NEN
Publication Date: 1 January 2024
Status: active
Page Count: 86
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453 provides information for integrating the CIP™ technology into the FDT interface specification (IEC 62453-2). Communication Profile Family 2 (commonly known as CIP™1) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3. The basic profiles CP 2/1 (ControlNet™2), CP 2/2 (EtherNet/IP™3), and CP 2/3 (DeviceNet™1) are defined in IEC 61784-1 and IEC 61784-2. An additional communication profile (CompoNet™1), also based on CIP™, is defined in IEC 62026-7.

This part of IEC 62453 specifies communication and other services.

This specification neither contains the FDT specification nor modifies it.

1 CIP™ (Common Industrial Protocol), DeviceNet™ and CompoNet™ are trade names of Open DeviceNet Vendor Association, Inc (ODVA). This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trade name holder or any of its products. Compliance to this standard does not require use of the trade names CIP™, DeviceNet™ or CompoNet™. Use of the trade names CIP™, DeviceNet™ or CompoNet™ requires permission of Open DeviceNet Vendor Association, Inc.

2 ControlNet™ is a trade name of ControlNet International, Ltd. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance to this profile does not require use of the trade name ControlNet™. Use of the trade name ControlNet™ requires permission of ControlNet International, Ltd.

3 EtherNet/IP™ is a trade name of ControlNet International, Ltd. and Open DeviceNet Vendor Association, Inc. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance to this profile does not require use of the trade name EtherNet/IP™. Use of the trade name EtherNet/IP™ requires permission of either ControlNet International, Ltd. or Open DeviceNet Vendor Association, Inc.

Document History

NEN-EN-IEC 62453-302
January 1, 2024
Field device tool (FDT) interface specification - Part 302: Communication profile integration - IEC 61784 CPF 2
This part of IEC 62453 provides information for integrating the CIP™ technology into the FDT interface specification (IEC 62453-2). Communication Profile Family 2 (commonly known as CIP™1) defines...
January 1, 2018
Field device tool (FDT) interface specification - Part 302: Communication profile integration - IEC 61784 CPF 2
Communication Profile Family 2 (commonly known as CIP™2) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3. The...
November 1, 2009
Field device tool (FDT) interface specification - Part 302: Communication profile integration - IEC 61784 CPF 2
Communication Profile Family 2 (commonly known as CIP™1) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3. The...

References

Advertisement