UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61753-081-06

Fibre optic interconnecting devices and passive components - Performance standard - Part 081- 06: Non-connectorized single-mode fibre optic middle-scale 1 x N DWDM devices for category OP+ - Extended outdoor protected environment

active, Most Current
Organization: NEN
Publication Date: 1 January 2024
Status: active
Page Count: 52
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 × N (16 ≤ N ≤ 64) DWDM (dense wavelength division multiplexing) arrayed waveguide grating device with channel spacing of 50 GHz, 100 GHz or 200 GHz satisfies in order to be categorized as meeting the requirements of category OP+ (extended outdoor protected environment). The requirements are given for the DWDM devices with Gaussian passband profile and flat-top passband profile. The requirements exclude the devices with dynamic electrical temperature control.

Document History

NEN-EN-IEC 61753-081-06
January 1, 2024
Fibre optic interconnecting devices and passive components - Performance standard - Part 081- 06: Non-connectorized single-mode fibre optic middle-scale 1 x N DWDM devices for category OP+ - Extended outdoor protected environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 × N (16 ≤ N ≤ 64) DWDM (dense wavelength division multiplexing)...

References

Advertisement