CENELEC - EN IEC 63013
LED packages - Long-term luminous and radiant flux maintenance projection
| Organization: | CENELEC |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This document specifies procedures and conditions for measuring the luminous flux maintenance of LED packages, except LED packages for road vehicles. It also provides the procedures and conditions (criteria) of projecting the long-term luminous flux maintenance based on limited luminous flux maintenance test data collected. Within the context of this document, wherever luminous flux measurement data is specified, radiant flux measurement data and photon flux measurement data can also be used.
NOTE Applicability of this document covers, for example, LED packages for illumination purposes, LED packages for horticultural purposes or LED packages for germicidal disinfection purposes.
These projection methods employ data collected as per ANSI/IES LM-80-20 (LM-80).
The long-term projection is based on the exponential-fit-func
Document History