DIN EN 1997-2/NA
National Annex - Nationally determined parameters - Eurocode 7: Geotechnical design - Part 2: Ground investigation and testing
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
This National Annex contains national provisions that are to be taken into consideration when applying DIN EN 1997-2:2010-10 in Germany. It concerns the application of informative annexes and the application of standards dealing with the laboratory testing of soil and rock.
This National Annex is only valid in conjunction with DIN EN 1997-2:2010-10.
Document History
DIN EN 1997-2/NA
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 7: Geotechnical design - Part 2: Ground investigation and testing
This National Annex contains national provisions that are to be taken into consideration when applying DIN EN 1997-2:2010-10 in Germany. It concerns the application of informative annexes and the...