DIN EN 1993-1-12/NA
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S700
| Organization: | DIN |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex contains national provisions that are to be taken into consideration when applying DIN EN 1993-1-12:2010-12 in Germany. The use of these specifications in conjunction with standards of the DIN EN 1993 series permits the design of structures made from steel of grades higher than S 460 up to S 700.
This National Annex is only valid in conjunction with DIN EN 1993-1-12:2010-12.
Document History