CEI UNEL 35755
Fire retardant control and signalling cables, PVC insulated, PVC sheathed, with reduced emission of halogen - Multicores cables with flexible conductors for fixed installation, screened or not screened - Rated voltages U0/U: 0,6/1 kV
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 8 |
scope:
Questo fascicolo riguarda la terza edizione della tabella 35755.
Document History
September 1, 2004
Fire retardant control and signalling cables, PVC insulated, PVC sheathed, with reduced emission of halogen - Multicores cables with flexible conductors for fixed installation, screened or not screened - Rated voltages U0/U: 0,6/1 kV
Il presente fascicolo riguarda la prescrizione di identificare mediante le colorazioni previste dalle Tabelle CEI UNEL 00721 e 00722 le anime e le guaine dei cavi rispondenti alla Norma CEI UNEL...
CEI UNEL 35755
October 1, 2001
Fire retardant control and signalling cables, PVC insulated, PVC sheathed, with reduced emission of halogen - Multicores cables with flexible conductors for fixed installation, screened or not screened - Rated voltages U0/U: 0,6/1 kV
Questo fascicolo riguarda la terza edizione della tabella 35755.
July 1, 1997
Cavi per comandi e segnalammento isolati con polivinilcloruro non propaganti l’incendio e a ridotta emissione di gas corrosivi - Cavi multipolari per posa fissa con conduttori flessibili con o senza schermo, sotto guaina di PVC - Tensione nominale Uo/U: 0.6/1 kV