CEI EN 61243-2
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 6 |
scope:
Document History
CEI EN 61243-2
July 1, 2003
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
July 1, 2000
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
January 1, 1999
Live working -Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
La presente Norma tratta dei rivelatori di tensione portatili di tipo resistivo, con o senza alimentatore incorporato, utilizzati a contatto con l'elemento da provare, su reti elettriche con tensioni...