ISO 7637-2 FRENCH
Véhicules routiers — Perturbations électriques par conduction et par couplage — Partie 2: Perturbations électriques transitoires par conduction uniquement le long des lignes d'alimentation
| Organization: | ISO |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This part of ISO 7637 specifies test methods and procedures to ensure the compatibility to conducted electrical transients of equipment installed on passenger cars and commercial vehicles fitted with 12 V or 24 V electrical systems. It describes bench tests for both the injection and measurement of transients. It is applicable to all types of road vehicles independent of the propulsion system (e.g. spark ignition or diesel engine, electric motor).
Function performance status classification for immunity to transients is given in Annex A.
Document History