UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 13082

Tanks for transport of dangerous goods - Service equipment for tanks - Vapour transfer valve

active, Most Current
Organization: CEN
Publication Date: 1 November 2008
Status: active
Page Count: 18
ICS Code (Ball and plug valves): 23.060.20
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard covers the vapour transfer valve, used for the transfer of vapour between the tank compartment and the pipework connecting to the vapour collection adaptor.

This European Standard specifies the performance requirements and the critical dimensions of the vapour transfer valve. It also specifies the tests necessary to verify the compliance of the equipment with this European Standard. The equipment specified by this standard is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR which have a vapour pressure not exceeding 110 kPa at 50 °C and petrol, and which have no sub-classification as toxic or corrosive.

Document History

EN 13082
November 1, 2008
Tanks for transport of dangerous goods - Service equipment for tanks - Vapour transfer valve
This European Standard covers the vapour transfer valve, used for the transfer of vapour between the tank compartment and the pipework connecting to the vapour collection adaptor. This European...
November 1, 2008
Tanks for transport of dangerous goods - Service equipment for tanks - Vapour transfer valve
A description is not available for this item.
March 1, 2001
Tanks for Transport of Dangerous Goods - Service Equipment for Tanks - Vapour Transfer Valve
A description is not available for this item.

References

Advertisement