UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS B 1512-6

Rolling bearings - Boundary dimensions - Part 6: Chamfer dimensions for outer ring non-thrust side of single-row angular contact ball bearings

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 May 2011
Status: active
Page Count: 10
ICS Code (Rolling bearings): 21.100.20
scope:

This Standard specifies the chamfer dimensions for outer ring non-thrust side of single-row angular contact ball bearings (hereafter referred to as "bearings") different from the chamfer dimensions specified in JIS B 1512-1. It is applicable for bearings in the diameter series 9, 0 and 2 for contact angles up to and including 30°, and in the diameter series 2 and 3 for contact angles over 30°.

NOTE : The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 12044: 1995 Rolling bearings-Single-row angular contact ball bearings- Chamfer dimensions for outer ring non-thrust side (MOD)

The symbols which denote the degree of correspondence in the contents between JIS and the corresponding International Standard are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS B 1512-6
May 20, 2011
Rolling bearings - Boundary dimensions - Part 6: Chamfer dimensions for outer ring non-thrust side of single-row angular contact ball bearings
This Standard specifies the chamfer dimensions for outer ring non-thrust side of single-row angular contact ball bearings (hereafter referred to as "bearings") different from the chamfer dimensions...

References

Advertisement