UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 9906

Rotodynamic pumps - Hydraulic performance acceptance tests - Grades 1, 2 and 3

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2012
Status: active
Page Count: 66
ICS Code (Pumps): 23.080
scope:

This International Standard specifies hydraulic performance tests for customers' acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter "pumps").

This International Standard is intended to be used for pump acceptance testing at pump test facilities, such as manufacturers' pump test facilities or laboratories.

It can be applied to pumps of any size and to any pumped liquids which behave as clean, cold water.

This International Standard specifies three levels of acceptance:

- grades 1B, 1E and 1U with tighter tolerance;

- grades 2B and 2U with broader tolerance;

- grade 3B with even broader tolerance.

This International Standard applies either to a pump itself without any fittings or to a combination of a pump associated with all or part of its upstream and/or downstream fittings.

Document History

ISO 9906
May 1, 2012
Rotodynamic pumps - Hydraulic performance acceptance tests - Grades 1, 2 and 3
This International Standard specifies hydraulic performance tests for customers' acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter "pumps"). This International...
December 15, 1999
Rotodynamic Pumps - Hydraulic Performance Acceptance Tests - Grades 1 and 2
This International Standard specifies hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter simply designated as "pumps"). It is...

References

Advertisement