SNV - SN EN ISO 17186
Leather - Physical and mechanical tests - Determination of surface coating thickness
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Document History
SN EN ISO 17186
February 1, 2012
Leather - Physical and mechanical tests - Determination of surface coating thickness
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.