ITU-R F.2005
Radio-frequency channel and block arrangements for fixed wireless systems operating in the 42 GHz (40.5 to 43.5 GHz) band
| Organization: | ITU-R |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 10 |
scope:
This Recommendation provides radio-frequency channel arrangements for point-to-point (P-P) fixed wireless systems operating in the 42 GHz (40.5 to 43.5 GHz) band, which may be used for high, medium and low capacity systems. The preferred radio-frequency channel arrangements are based on multiples of basic channels of 7 MHz width merged to form higher channel widths up to 112 MHz. Additional option for block arrangement suitable for deployment of a variety of fixed wireless access (FWA) systems using multipoint technology as well as PP links for infrastructure and access purpose. Third option for a flexible mixed use of the above deployment methodology is also described.
Document History