UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ITU-R F.2006

Radio-frequency channel and block arrangements for fixed wireless systems operating in the 71-76 and 81-86 GHz bands

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 March 2012
Status: active
Page Count: 10
scope:

This Recommendation provides radio-frequency channel and block arrangements for fixed wireless systems (FWS) operating in the 71-76/81-86 GHz range, which may be used for broadband applications and other high-speed networks. The preferred arrangements are based on common homogeneous pattern with elementary slots of 125 MHz. The preferred radio-frequency block arrangements are based on 5 GHz sub-band or block possibly subdivided to form smaller blocks. The preferred channel arrangement provides flexible identification of channel sizes from 250 MHz to 4 500 MHz and duplex frequency either of 2.5 GHz (single sub-band, 71-76 GHz or 81-86 GHz, arrangement) or 10 GHz (joint sub-bands, 71-76 GHz and 81-86 GHz together, arrangements).

Document History

ITU-R F.2006
March 1, 2012
Radio-frequency channel and block arrangements for fixed wireless systems operating in the 71-76 and 81-86 GHz bands
This Recommendation provides radio-frequency channel and block arrangements for fixed wireless systems (FWS) operating in the 71-76/81-86 GHz range, which may be used for broadband applications and...

References

Advertisement