FORD ESK-M99G145-B3
FELT, SOUND ABSORPTION, SELF-ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 7 May 2012 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by these specifications is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The adhesive film (hot melt adhesive) is covered by release paper or foil.
Document History
FORD ESK-M99G145-B3
May 7, 2012
FELT, SOUND ABSORPTION, SELF-ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
September 25, 2006
FELT, SOUND ABSORPTION, SELF-ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
July 2, 2001
FELT, SOUND ABSORPTION, SELF-ADHESIVE
1. SCOPE The material defined by this specification is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
December 16, 1994
FELT, SOUND ABSORPTION, SELF-ADHESIVE
1. SCOPE The material defined by this specification is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
January 1, 1994
FELT, SOUND ABSORPTION - SELF ADHESIVE
A description is not available for this item.