FORD ESE-M8G182-A
GASKET, ASBESTOS FREE REINFORCING COMPOUNDS AND NITRILE RUBBER - TYPE 6 ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 8 May 2012 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a high grade fuel resistant gasketing material comprised of asbestos free reinforcing compounds in combination with a nitrile elastomeric binder.
Document History
FORD ESE-M8G182-A
May 8, 2012
GASKET, ASBESTOS FREE REINFORCING COMPOUNDS AND NITRILE RUBBER - TYPE 6 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high grade fuel resistant gasketing material comprised of asbestos free reinforcing compounds in combination with a nitrile elastomeric binder.
April 16, 1985
GASKET, ASBESTOS FREE REINFORCING COMPOUNDS & NITRILE RUBBER - TYPE 6
1. SCOPE: The material defined by this specification is a high grade fuel resistant gasketing material comprised of asbestos free reinforcing compounds in combination with a nitrile elastomeric...