FORD WSP-M8G242-A
GASKET, CORK/RUBBER, HIGH SWELL ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a gasketing material comprised of medium granule size cork with a chlorosulfonated polyethylene binder. On contact with automatic transmission fluid, it will exhibit swell without disintegrating or weeping.
Document History
FORD WSP-M8G242-A
January 1, 2012
GASKET, CORK/RUBBER, HIGH SWELL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a gasketing material comprised of medium granule size cork with a chlorosulfonated polyethylene binder. On contact with automatic transmission fluid, it...
October 10, 1991
GASKET, CORK, RUBBER, HIGH SWELL
1. SCOPE The material defined by this specification is a gasketing material comprised of medium granule size cork with a chlorosulfonated polyethylene binder. On contact with automatic transmission...