CEN - EN 1096-1
Glass in building - Coated glass - Part 1: Definitions and classification
| Organization: | CEN |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Glass in building): | 81.040.20 |
| ICS Code (Glass and ceramics industries (Vocabularies)): | 01.040.81 |
scope:
This European Standard defines the characteristics, properties and classification of coated glass for use in building.
Test methods and procedures used to establish durability are in Parts 2 and 3 of this standard.
Factory production control and evaluation of conformity, including Annex ZA, are in Part 4 of this standard.
Test methods for determination of self cleaning performances of coated glass are in Part 5.
This standard applies to coated glass for glazing application for use in normally occupied domestic or commercial premises.
This standard is not applicable to:
- adhesive backed polymeric films on glass (prEN 15755-1);
- mirrors made from silvered float glass (EN 1036-1);
- enamelled glass (EN 12150-1, EN 1863-1, 14179-1).
- Painted glass (standard in development)
Document History